Delta Electronics (Americas) Axial Fan, 60Mm, 12Vdc, 15.36Cfm, 32Dba; Supply Voltage Vdc Delta Electronics/fans AFB0612HB-R00

Description
AXIAL FAN, 60MM, 12VDC, 15.36CFM, 32DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:15.36CFM; Noise Rating:32dBA; Power Rating:1.2W; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 60MM, 12VDC, 15.36CFM, 32DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:15.36CFM; Noise Rating:32dBA; Power Rating:1.2W; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 60Mm, 12Vdc, 15.36Cfm, 32Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7238 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 12Vdc, 15.36Cfm, 32Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7238
Axial Fan, 60Mm, 12Vdc, 15.36Cfm, 32Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7238
AXIAL FAN, 60MM, 12VDC, 15.36CFM, 32DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:15.36CFM; Noise Rating:32dBA; Power Rating:1.2W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 60MM, 12VDC, 15.36CFM, 32DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:15.36CFM; Noise Rating:32dBA; Power Rating:1.2W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 77AH7238
Product Name Axial Fan, 60Mm, 12Vdc, 15.36Cfm, 32Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 15.36 SCFM (26.11 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2804588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 78.41 SCFM (133 m³/hr)
Nominal Voltage 12 volts
View Details
Type 7F.21 - Reverse flow filter fan - 7F21902431000 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
Backward Curved Fan - N88-35834 Gen 3 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3300 SCFM (5609 m³/hr)
Maximum Sound Level 94 dbA
View Details