Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 22.6 CFM (0.633m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-1739-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 22.6 SCFM (38.41 m³/hr) |
| Maximum Static Pressure | 0.2110 in H2O (0.3942 Torr) |
| Maximum Sound Level | 34 dbA |
| Nominal Voltage | 12 volts |