Delta Electronics (Americas) Fans, Thermal Management - DC Brushless Fans (BLDC) AFB0612H-AF00

Description
Win Source Part Number: 1224397-AFB0612H-AF0 0 Category: Fans, Thermal Management>DC Brushless Fans (BLDC) Series: AFB Features: Locked Rotor Protection, Speed Sensor (Tach) Termination: 3 Wire Leads Package: Bulk Standard Package: 180 Voltage - Rated: 12VDC Power (Watts): 1.68 W Lifetime @ Temp.: 70000 Hrs @ 40°C Weight: 0.176 lb (80.00 g) Voltage Range: 4 ~ 13.8VDC Width: 25.40mm Air Flow: 23.4 CFM (0.655m³/min) Static Pressure: 0.211 in H2O (52.6 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 34.0dB(A) RPM: 4250 RPM Material - Frame: Plastic Material - Blade: Plastic Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Dimension: Square - 60mm L x 60mm H ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.140A REACH Status: REACH Unaffected HTSUS: 8414.59.6590 Mfr: Delta Electronics Other Names: 603-1525,AFB0612HAF0 0 Base Product Number: AFB0612 Approval Agency: CE, CSA, UL, VDE
Request a Quote Datasheet
Description
Win Source Part Number: 1224397-AFB0612H-AF0 0 Category: Fans, Thermal Management>DC Brushless Fans (BLDC) Series: AFB Features: Locked Rotor Protection, Speed Sensor (Tach) Termination: 3 Wire Leads Package: Bulk Standard Package: 180 Voltage - Rated: 12VDC Power (Watts): 1.68 W Lifetime @ Temp.: 70000 Hrs @ 40°C Weight: 0.176 lb (80.00 g) Voltage Range: 4 ~ 13.8VDC Width: 25.40mm Air Flow: 23.4 CFM (0.655m³/min) Static Pressure: 0.211 in H2O (52.6 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 34.0dB(A) RPM: 4250 RPM Material - Frame: Plastic Material - Blade: Plastic Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Dimension: Square - 60mm L x 60mm H ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.140A REACH Status: REACH Unaffected HTSUS: 8414.59.6590 Mfr: Delta Electronics Other Names: 603-1525,AFB0612HAF0 0 Base Product Number: AFB0612 Approval Agency: CE, CSA, UL, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - DC Brushless Fans (BLDC) - 1224397-AFB0612H-AF00 - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - DC Brushless Fans (BLDC)
1224397-AFB0612H-AF00
Fans, Thermal Management - DC Brushless Fans (BLDC) 1224397-AFB0612H-AF00
Win Source Part Number: 1224397-AFB0612H-AF0 0 Category: Fans, Thermal Management>DC Brushless Fans (BLDC) Series: AFB Features: Locked Rotor Protection, Speed Sensor (Tach) Termination: 3 Wire Leads Package: Bulk Standard Package: 180 Voltage - Rated: 12VDC Power (Watts): 1.68 W Lifetime @ Temp.: 70000 Hrs @ 40°C Weight: 0.176 lb (80.00 g) Voltage Range: 4 ~ 13.8VDC Width: 25.40mm Air Flow: 23.4 CFM (0.655m³/min) Static Pressure: 0.211 in H2O (52.6 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 34.0dB(A) RPM: 4250 RPM Material - Frame: Plastic Material - Blade: Plastic Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Dimension: Square - 60mm L x 60mm H ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.140A REACH Status: REACH Unaffected HTSUS: 8414.59.6590 Mfr: Delta Electronics Other Names: 603-1525,AFB0612HAF0 0 Base Product Number: AFB0612 Approval Agency: CE, CSA, UL, VDE

Win Source Part Number: 1224397-AFB0612H-AF00
Category: Fans, Thermal Management>DC Brushless Fans (BLDC)
Series: AFB
Features: Locked Rotor Protection, Speed Sensor (Tach)
Termination: 3 Wire Leads
Package: Bulk
Standard Package: 180
Voltage - Rated: 12VDC
Power (Watts): 1.68 W
Lifetime @ Temp.: 70000 Hrs @ 40°C
Weight: 0.176 lb (80.00 g)
Voltage Range: 4 ~ 13.8VDC
Width: 25.40mm
Air Flow: 23.4 CFM (0.655m³/min)
Static Pressure: 0.211 in H2O (52.6 Pa)
Bearing Type: Ball
Fan Type: Tubeaxial
Noise: 34.0dB(A)
RPM: 4250 RPM
Material - Frame: Plastic
Material - Blade: Plastic
Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C)
Dimension: Square - 60mm L x 60mm H
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.140A
REACH Status: REACH Unaffected
HTSUS: 8414.59.6590
Mfr: Delta Electronics
Other Names: 603-1525,AFB0612HAF00
Base Product Number: AFB0612
Approval Agency: CE, CSA, UL, VDE

Buy Now Datasheet
DC Brushless Fans (BLDC) - 603-1525-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1525-ND
DC Brushless Fans (BLDC) 603-1525-ND
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 23.4 CFM (0.655m³/min) 3 Wire Leads

Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 23.4 CFM (0.655m³/min) 3 Wire Leads

Buy Now Datasheet
Axial Fan, 60Mm, 12Vdc, 23.38Cfm, 34Dba; Supply Voltage Vdc Delta Electronics - 78AH8575 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 12Vdc, 23.38Cfm, 34Dba; Supply Voltage Vdc Delta Electronics
78AH8575
Axial Fan, 60Mm, 12Vdc, 23.38Cfm, 34Dba; Supply Voltage Vdc Delta Electronics 78AH8575
AXIAL FAN, 60MM, 12VDC, 23.38CFM, 34DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:23.38CFM; Noise Rating:34dBA; Power Rating:1.68W

AXIAL FAN, 60MM, 12VDC, 23.38CFM, 34DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:23.38CFM; Noise Rating:34dBA; Power Rating:1.68W

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 1224397-AFB0612H-AF00 603-1525-ND 78AH8575
Product Name Fans, Thermal Management - DC Brushless Fans (BLDC) DC Brushless Fans (BLDC) Axial Fan, 60Mm, 12Vdc, 23.38Cfm, 34Dba; Supply Voltage Vdc Delta Electronics
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 23.4 SCFM (39.77 m³/hr) 23.38 SCFM (39.74 m³/hr)
Maximum Static Pressure 0.2110 in H2O (0.3942 Torr)
Maximum Sound Level 34 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2303028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 105 SCFM (178 m³/hr)
Maximum Sound Level 43 dbA
View Details
Electrical - Climate Control - Filtered Fans - XFG4 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Axial Fan - 125XL - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 57.2 SCFM (97.22 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details