Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB0612H-A

Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 23.4 CFM (0.655m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 23.4 CFM (0.655m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1031-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1031-ND
DC Brushless Fans (BLDC) 603-1031-ND
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 23.4 CFM (0.655m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 23.4 CFM (0.655m³/min) 2 Wire Leads

Buy Now Datasheet
FAN DC AXIAL 12V 60X25.4 4250 RPM - AFB0612H-A - Heilind Electronics, Inc.
Wilmington, MA, United States
FAN DC AXIAL 12V 60X25.4 4250 RPM
AFB0612H-A
FAN DC AXIAL 12V 60X25.4 4250 RPM AFB0612H-A
FAN DC AXIAL 12V 60X25.4 4250 RPM

FAN DC AXIAL 12V 60X25.4 4250 RPM

Buy Now
Axial Fan, 60Mm, 12Vdc, 23.38Cfm, 34Dba; Supply Voltage Vdc Delta Electronics - 78AH8574 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 12Vdc, 23.38Cfm, 34Dba; Supply Voltage Vdc Delta Electronics
78AH8574
Axial Fan, 60Mm, 12Vdc, 23.38Cfm, 34Dba; Supply Voltage Vdc Delta Electronics 78AH8574
AXIAL FAN, 60MM, 12VDC, 23.38CFM, 34DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:23.38CFM; Noise Rating:34dBA; Power Rating:1.68W

AXIAL FAN, 60MM, 12VDC, 23.38CFM, 34DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:23.38CFM; Noise Rating:34dBA; Power Rating:1.68W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1031-ND AFB0612H-A 78AH8574
Product Name DC Brushless Fans (BLDC) FAN DC AXIAL 12V 60X25.4 4250 RPM Axial Fan, 60Mm, 12Vdc, 23.38Cfm, 34Dba; Supply Voltage Vdc Delta Electronics
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 23.4 SCFM (39.77 m³/hr) 23.38 SCFM (39.74 m³/hr)
Maximum Static Pressure 0.2110 in H2O (0.3942 Torr)
Maximum Sound Level 34 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2303047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 50 SCFM (84.99 m³/hr)
Maximum Sound Level 35.2 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF11000T12BK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 11 watts
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Backward Curved Fan - N86-40053 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3450 SCFM (5864 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details