Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 35.2 CFM (0.986m³/min) 3 Wire Leads
AXIAL FAN, 60MM, 12VDC, 35.21CFM, 45DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:35.21CFM; Noise Rating:45dBA; Power Rating:3.72W; IP Rating:
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 603-1799-ND | 78AH8572 |
| Product Name | DC Brushless Fans (BLDC) | Axial Fan, 60Mm, 12Vdc, 35.21Cfm, 45Dba; Supply Voltage Vdc Delta Electronics |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 35.2 SCFM (59.83 m³/hr) | 35.21 SCFM (59.85 m³/hr) |
| Maximum Static Pressure | 0.4840 in H2O (0.9043 Torr) | |
| Maximum Sound Level | 45 dbA | |
| Nominal Voltage | 12 volts | 12 volts |