Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB0612EH-AB

Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 38.4 CFM (1.08m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 38.4 CFM (1.08m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1286-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1286-ND
DC Brushless Fans (BLDC) 603-1286-ND
Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 38.4 CFM (1.08m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 38.4 CFM (1.08m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 60Mm, 12V, 38.35Cfm, 46.5Dba; Supply Voltage Vdc Delta Electronics - 78AH8570 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 12V, 38.35Cfm, 46.5Dba; Supply Voltage Vdc Delta Electronics
78AH8570
Axial Fan, 60Mm, 12V, 38.35Cfm, 46.5Dba; Supply Voltage Vdc Delta Electronics 78AH8570
AXIAL FAN, 60MM, 12V, 38.35CFM, 46.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:38.35CFM; Noise Rating:46.5dBA; Power Rating:4.56W

AXIAL FAN, 60MM, 12V, 38.35CFM, 46.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:38.35CFM; Noise Rating:46.5dBA; Power Rating:4.56W

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1286-ND 78AH8570
Product Name DC Brushless Fans (BLDC) Axial Fan, 60Mm, 12V, 38.35Cfm, 46.5Dba; Supply Voltage Vdc Delta Electronics
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 38.4 SCFM (65.27 m³/hr) 38.35 SCFM (65.18 m³/hr)
Maximum Static Pressure 0.5440 in H2O (1.02 Torr)
Maximum Sound Level 46.5 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Stego Fix (Package Of 1) W/out Adhesive And Hardware Stego - 79X5437 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 125DH 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 104 SCFM (177 m³/hr)
Maximum Sound Level 43 dbA
View Details
Axial Fans - 1759812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 24 SCFM (40.8 m³/hr)
Blower/Fan Type Axial Fan
View Details