Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Ball 38.4 CFM (1.08m³/min) 2 Wire Leads
AXIAL FAN, 60MM, 12V, 38.35CFM, 46.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:25.4mm; Bearing Type:Ball Bearing; Air Flow - CFM:38.35CFM; Noise Rating:46.5dBA; Power Rating:4.56W
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 603-1285-ND | 78AH8569 |
| Product Name | DC Brushless Fans (BLDC) | Axial Fan, 60Mm, 12V, 38.35Cfm, 46.5Dba; Supply Voltage Vdc Delta Electronics |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 38.4 SCFM (65.27 m³/hr) | 38.35 SCFM (65.18 m³/hr) |
| Maximum Static Pressure | 0.5440 in H2O (1.02 Torr) | |
| Maximum Sound Level | 46.5 dbA | |
| Nominal Voltage | 12 volts | 12 volts |