Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB0605MC

Description
Fan Tubeaxial 5VDC Square - 60mm L x 60mm H Ball 18.2 CFM (0.510m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 5VDC Square - 60mm L x 60mm H Ball 18.2 CFM (0.510m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1910-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1910-ND
DC Brushless Fans (BLDC) 603-1910-ND
Fan Tubeaxial 5VDC Square - 60mm L x 60mm H Ball 18.2 CFM (0.510m³/min) 2 Wire Leads

Fan Tubeaxial 5VDC Square - 60mm L x 60mm H Ball 18.2 CFM (0.510m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 60Mm, 5Vdc, 18.15Cfm, 28Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7234 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 5Vdc, 18.15Cfm, 28Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7234
Axial Fan, 60Mm, 5Vdc, 18.15Cfm, 28Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7234
AXIAL FAN, 60MM, 5VDC, 18.15CFM, 28DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:13mm; Bearing Type:Ball Bearing; Air Flow - CFM:18.15CFM; Noise Rating:28dBA; Power Rating:900mW; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 60MM, 5VDC, 18.15CFM, 28DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:13mm; Bearing Type:Ball Bearing; Air Flow - CFM:18.15CFM; Noise Rating:28dBA; Power Rating:900mW; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1910-ND 77AH7234
Product Name DC Brushless Fans (BLDC) Axial Fan, 60Mm, 5Vdc, 18.15Cfm, 28Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 18.2 SCFM (30.94 m³/hr) 18.15 SCFM (30.85 m³/hr)
Maximum Static Pressure 0.1190 in H2O (0.2223 Torr)
Maximum Sound Level 28 dbA
Nominal Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
6015-9 Series 1.08 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6015L12BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0791 to ? in H2O (0.1478 to ? Torr)
Maximum Sound Level 23.6 dbA
View Details
Axial Fans - 1759801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 128 SCFM (218 m³/hr)
Blower/Fan Type Axial Fan
View Details
Type 7F.30 - Filter fan - 7F3081205550 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 75 to 102 watts
View Details