Fan Tubeaxial 5VDC Square - 60mm L x 60mm H Ball 18.2 CFM (0.510m³/min) 3 Wire Leads
AXIAL FAN, 60MM, 5VDC, 18.15CFM, 28DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:13mm; Bearing Type:Ball Bearing; Air Flow - CFM:18.15CFM; Noise Rating:28dBA; Power Rating:900mW; IP Rating:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 603-AFB0605MC-F00-ND | 77AH7235 |
| Product Name | DC Brushless Fans (BLDC) | Axial Fan, 60Mm, 5Vdc, 18.15Cfm, 28Dba; Supply Voltage Vdc Delta Electronics/fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 18.2 SCFM (30.94 m³/hr) | 18.15 SCFM (30.85 m³/hr) |
| Maximum Static Pressure | 0.1190 in H2O (0.2223 Torr) | |
| Maximum Sound Level | 28 dbA | |
| Nominal Voltage | 5 volts | 5 volts |