Fan Tubeaxial 5VDC Square - 60mm L x 60mm H Ball 15.4 CFM (0.431m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-AFB0605LC-R00-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 15.4 SCFM (26.18 m³/hr) |
| Maximum Static Pressure | 0.0830 in H2O (0.1551 Torr) |
| Maximum Sound Level | 24 dbA |
| Nominal Voltage | 5 volts |