Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB0605HC

Description
Fan Tubeaxial 5VDC Square - 60mm L x 60mm H Ball 21.2 CFM (0.594m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 5VDC Square - 60mm L x 60mm H Ball 21.2 CFM (0.594m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-AFB0605HC-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-AFB0605HC-ND
DC Brushless Fans (BLDC) 603-AFB0605HC-ND
Fan Tubeaxial 5VDC Square - 60mm L x 60mm H Ball 21.2 CFM (0.594m³/min) 2 Wire Leads

Fan Tubeaxial 5VDC Square - 60mm L x 60mm H Ball 21.2 CFM (0.594m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 60Mm, 5Vdc, 21.22Cfm, 31.5Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7228 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 60Mm, 5Vdc, 21.22Cfm, 31.5Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7228
Axial Fan, 60Mm, 5Vdc, 21.22Cfm, 31.5Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7228
AXIAL FAN, 60MM, 5VDC, 21.22CFM, 31.5DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:13mm; Bearing Type:Ball Bearing; Air Flow - CFM:21.22CFM; Noise Rating:31.5dBA; Power Rating:1.45W RoHS Compliant: Yes

AXIAL FAN, 60MM, 5VDC, 21.22CFM, 31.5DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:60mm; External Depth:13mm; Bearing Type:Ball Bearing; Air Flow - CFM:21.22CFM; Noise Rating:31.5dBA; Power Rating:1.45W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-AFB0605HC-ND 77AH7228
Product Name DC Brushless Fans (BLDC) Axial Fan, 60Mm, 5Vdc, 21.22Cfm, 31.5Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 21.2 SCFM (36.03 m³/hr) 21.22 SCFM (36.07 m³/hr)
Maximum Static Pressure 0.1630 in H2O (0.3045 Torr)
Maximum Sound Level 31.5 dbA
Nominal Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Nominal Rated Voltage Ac Finder - 92X8683 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 135 SCFM (230 m³/hr)
Nominal Voltage 120 volts
View Details
50x50x10mm, 12 VDC, 8 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-05010CHLW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8 SCFM (13.6 m³/hr)
Maximum Static Pressure 0.0500 in H2O (0.0934 Torr)
View Details
3 suppliers
Ptc Heater Hg 140, Ac/dc 12-30 V, 60W Rohs Compliant Stego - 70M7859 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 121DH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 222 SCFM (378 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details