Delta Electronics (Americas) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) AFB0524VHD

Description
Win Source Part Number: 1368426-AFB0524VHD Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Delta Electronics Series: AFB Package: Bulk Product Status: Active Features: Locked Rotor Protection Base Product Number: AFB0524 HTSUS: 8414.59.6590 Voltage - Rated: 24VDC Lifetime @ Temp.: 70000 Hrs @ 40°C Size / Dimension: Square - 50mm L x 50mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.100A Power (Watts): 2.4 W Termination: 2 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 0.085 lb (38.56 g) Voltage Range: 14 ~ 27.6VDC Width: 20.00mm Air Flow: 20.3 CFM (0.568m³/min) Static Pressure: 0.303 in H2O (75.5 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 40.5dB(A) RPM: 7000 RPM Material - Frame: Plastic Material - Blade: Plastic
Request a Quote Datasheet
Description
Win Source Part Number: 1368426-AFB0524VHD Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Delta Electronics Series: AFB Package: Bulk Product Status: Active Features: Locked Rotor Protection Base Product Number: AFB0524 HTSUS: 8414.59.6590 Voltage - Rated: 24VDC Lifetime @ Temp.: 70000 Hrs @ 40°C Size / Dimension: Square - 50mm L x 50mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.100A Power (Watts): 2.4 W Termination: 2 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 0.085 lb (38.56 g) Voltage Range: 14 ~ 27.6VDC Width: 20.00mm Air Flow: 20.3 CFM (0.568m³/min) Static Pressure: 0.303 in H2O (75.5 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 40.5dB(A) RPM: 7000 RPM Material - Frame: Plastic Material - Blade: Plastic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - AFB0524VHD - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
AFB0524VHD
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) AFB0524VHD
Win Source Part Number: 1368426-AFB0524VHD Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Delta Electronics Series: AFB Package: Bulk Product Status: Active Features: Locked Rotor Protection Base Product Number: AFB0524 HTSUS: 8414.59.6590 Voltage - Rated: 24VDC Lifetime @ Temp.: 70000 Hrs @ 40°C Size / Dimension: Square - 50mm L x 50mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.100A Power (Watts): 2.4 W Termination: 2 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 0.085 lb (38.56 g) Voltage Range: 14 ~ 27.6VDC Width: 20.00mm Air Flow: 20.3 CFM (0.568m³/min) Static Pressure: 0.303 in H2O (75.5 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 40.5dB(A) RPM: 7000 RPM Material - Frame: Plastic Material - Blade: Plastic

Win Source Part Number: 1368426-AFB0524VHD
Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C)
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Delta Electronics
Series: AFB
Package: Bulk
Product Status: Active
Features: Locked Rotor Protection
Base Product Number: AFB0524
HTSUS: 8414.59.6590
Voltage - Rated: 24VDC
Lifetime @ Temp.: 70000 Hrs @ 40°C
Size / Dimension: Square - 50mm L x 50mm H
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 0.100A
Power (Watts): 2.4 W
Termination: 2 Wire Leads
Approval Agency: CE, CSA, UL, VDE
Weight: 0.085 lb (38.56 g)
Voltage Range: 14 ~ 27.6VDC
Width: 20.00mm
Air Flow: 20.3 CFM (0.568m³/min)
Static Pressure: 0.303 in H2O (75.5 Pa)
Bearing Type: Ball
Fan Type: Tubeaxial
Noise: 40.5dB(A)
RPM: 7000 RPM
Material - Frame: Plastic
Material - Blade: Plastic

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fans and Blowers (industrial)
Product Number AFB0524VHD
Product Name Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Applications / Use Ventilation
Air Flow Rate 20 SCFM (34.5 m³/hr)
Static Pressure Range 0 in H2O (0.5661 Torr)
Fan / Blower Type Tubeaxial
Unlock Full Specs
to access all available technical data

Similar Products

Centrifugal Fans - 1444136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use HVAC
Fan / Blower Diameter 2.0 inch (51 mm)
Air Flow Rate 4 SCFM (7.14 m³/hr)
View Details
Rotary Lobe Bare Blowers - Omega Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean
View Details
Duct Axial® Fans - Series 44, 44V, 46, 46V, 48, & 48V - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details