Fan Tubeaxial 24VDC Square - 50mm L x 50mm H Ball 20.3 CFM (0.568m³/min) 2 Wire Leads
AXIAL FAN, 50MM, 24VDC, 20.3CFM, 40.5DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:20.3CFM; Noise Rating:40.5dBA; Power Rating:2.4W RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | AFB0524VHD | 603-1283-ND | 77AH7225 |
| Product Name | 24V DC FAN 50X50X20 MM | DC Brushless Fans (BLDC) | Axial Fan, 50Mm, 24Vdc, 20.3Cfm, 40.5Dba; Supply Voltage Vdc Delta Electronics/fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 20.3 SCFM (34.5 m³/hr) | 20.3 SCFM (34.5 m³/hr) | |
| Maximum Static Pressure | 0.3030 in H2O (0.5661 Torr) | ||
| Maximum Sound Level | 40.5 dbA | ||
| Nominal Voltage | 24 volts | 24 volts |