Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB0524MD

Description
Fan Tubeaxial 24VDC Square - 50mm L x 50mm H Ball 13.4 CFM (0.375m³/min) 2 Wire Leads
Request a Quote
Description
Fan Tubeaxial 24VDC Square - 50mm L x 50mm H Ball 13.4 CFM (0.375m³/min) 2 Wire Leads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Delta Electronics Axial Fan, part number 77AH7224, operates at a supply voltage of 24V DC and delivers an airflow of 13.39 CFM while maintaining a noise level of 28 dBA. This fan features a square frame design with dimensions of 50mm x 50mm and an external depth of 20mm. It utilizes ball bearing technology for improved durability and performance. The power rating of the fan is 1.44W, and it is compliant with RoHS standards. Engineers should consider the specified application conditions and ensure proper handling and installation to avoid damage and ensure optimal performance.

Datasheet Summary
Powered by GS/AI

The Delta Electronics Axial Fan, part number 77AH7224, operates at a supply voltage of 24V DC and delivers an airflow of 13.39 CFM while maintaining a noise level of 28 dBA. This fan features a square frame design with dimensions of 50mm x 50mm and an external depth of 20mm. It utilizes ball bearing technology for improved durability and performance. The power rating of the fan is 1.44W, and it is compliant with RoHS standards. Engineers should consider the specified application conditions and ensure proper handling and installation to avoid damage and ensure optimal performance.

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-AFB0524MD-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-AFB0524MD-ND
DC Brushless Fans (BLDC) 603-AFB0524MD-ND
Fan Tubeaxial 24VDC Square - 50mm L x 50mm H Ball 13.4 CFM (0.375m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 50mm L x 50mm H Ball 13.4 CFM (0.375m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 50Mm, 24Vdc, 13.39Cfm, 28Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7224 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 50Mm, 24Vdc, 13.39Cfm, 28Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7224
Axial Fan, 50Mm, 24Vdc, 13.39Cfm, 28Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7224
AXIAL FAN, 50MM, 24VDC, 13.39CFM, 28DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:13.39CFM; Noise Rating:28dBA; Power Rating:1.44W; IP Rating:-RoHS Compliant: Yes

AXIAL FAN, 50MM, 24VDC, 13.39CFM, 28DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:13.39CFM; Noise Rating:28dBA; Power Rating:1.44W; IP Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-AFB0524MD-ND 77AH7224
Product Name DC Brushless Fans (BLDC) Axial Fan, 50Mm, 24Vdc, 13.39Cfm, 28Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 13.4 SCFM (22.78 m³/hr) 13.39 SCFM (22.76 m³/hr)
Maximum Static Pressure 0.1370 in H2O (0.2560 Torr)
Maximum Sound Level 28 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
4010-7 Series 0.30 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4010L05BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0681 to ? in H2O (0.1273 to ? Torr)
Maximum Sound Level 19.39 dbA
View Details
Axial Fans - 2557314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 124 SCFM (210 m³/hr)
Nominal Voltage 24 volts
View Details
Nominal Rated Voltage Ac Finder - 92X8668 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 218 SCFM (370 m³/hr)
Nominal Voltage 120 volts
View Details