Fan Tubeaxial 24VDC Square - 50mm L x 50mm H Ball 12.4 CFM (0.347m³/min) 3 Wire Leads
AXIAL FAN, 50MM, 24VDC, 12.36CFM, 28DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:12.36CFM; Noise Rating:28dBA; Power Rating:1.44W; IP Rating:-RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 603-AFB0524MB-R00-ND | 77AH7223 |
| Product Name | DC Brushless Fans (BLDC) | Axial Fan, 50Mm, 24Vdc, 12.36Cfm, 28Dba; Supply Voltage Vdc Delta Electronics/fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 12.4 SCFM (21.08 m³/hr) | 12.36 SCFM (21.01 m³/hr) |
| Maximum Static Pressure | 0.1800 in H2O (0.3363 Torr) | |
| Maximum Sound Level | 28 dbA | |
| Nominal Voltage | 24 volts | 24 volts |