Delta Electronics (Americas) Axial Fan, 50Mm, 24Vdc, 9.89Cfm, 24Dba; Supply Voltage Vdc Delta Electronics/fans AFB0524LB

Description
AXIAL FAN, 50MM, 24VDC, 9.89CFM, 24DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:9.89CFM; Noise Rating:24dBA; Power Rating:1.2W; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 50MM, 24VDC, 9.89CFM, 24DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:9.89CFM; Noise Rating:24dBA; Power Rating:1.2W; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 50Mm, 24Vdc, 9.89Cfm, 24Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7220 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 50Mm, 24Vdc, 9.89Cfm, 24Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7220
Axial Fan, 50Mm, 24Vdc, 9.89Cfm, 24Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7220
AXIAL FAN, 50MM, 24VDC, 9.89CFM, 24DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:9.89CFM; Noise Rating:24dBA; Power Rating:1.2W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 50MM, 24VDC, 9.89CFM, 24DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:9.89CFM; Noise Rating:24dBA; Power Rating:1.2W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 77AH7220
Product Name Axial Fan, 50Mm, 24Vdc, 9.89Cfm, 24Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.89 SCFM (16.81 m³/hr)
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 98XH - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 78.4 SCFM (133 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Axial Fans - 1759815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.95 SCFM (56 m³/hr)
Blower/Fan Type Axial Fan
View Details