Fan Tubeaxial 24VDC Square - 50mm L x 50mm H Ball 16.2 CFM (0.454m³/min) 2 Wire Leads
AXIAL FAN, 50MM, 24VDC, 16.24CFM, 36DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:16.24CFM; Noise Rating:36dBA; Power Rating:1.92W; IP Rating:-RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 603-1282-ND | 77AH7216 |
| Product Name | DC Brushless Fans (BLDC) | Axial Fan, 50Mm, 24Vdc, 16.24Cfm, 36Dba; Supply Voltage Vdc Delta Electronics/fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 16.2 SCFM (27.54 m³/hr) | 16.24 SCFM (27.6 m³/hr) |
| Maximum Static Pressure | 0.3150 in H2O (0.5885 Torr) | |
| Maximum Sound Level | 36 dbA | |
| Nominal Voltage | 24 volts | 24 volts |