Delta Electronics (Americas) Axial Fan, 50Mm, 24Vdc, 16.24Cfm, 36Dba; Supply Voltage Vdc Delta Electronics/fans AFB0524HHB-R00

Description
AXIAL FAN, 50MM, 24VDC, 16.24CFM, 36DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:16.24CFM; Noise Rating:36dBA; Power Rating:1.92W; IP Rating:-RoHS Compliant: Yes
Description
AXIAL FAN, 50MM, 24VDC, 16.24CFM, 36DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:16.24CFM; Noise Rating:36dBA; Power Rating:1.92W; IP Rating:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 50Mm, 24Vdc, 16.24Cfm, 36Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7218 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 50Mm, 24Vdc, 16.24Cfm, 36Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7218
Axial Fan, 50Mm, 24Vdc, 16.24Cfm, 36Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7218
AXIAL FAN, 50MM, 24VDC, 16.24CFM, 36DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:16.24CFM; Noise Rating:36dBA; Power Rating:1.92W; IP Rating:-RoHS Compliant: Yes

AXIAL FAN, 50MM, 24VDC, 16.24CFM, 36DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:16.24CFM; Noise Rating:36dBA; Power Rating:1.92W; IP Rating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 77AH7218
Product Name Axial Fan, 50Mm, 24Vdc, 16.24Cfm, 36Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 16.24 SCFM (27.6 m³/hr)
Nominal Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.31 - Reverse flow filter fan - 7F3190243100 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature -22 to 131 F (-30 to 55 C)
View Details
Emi/rfi Power Line Filters Qualtek Electronics - 17B7466 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Filter Fan FF 018 - 01800.0-01 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 12 SCFM (20.4 m³/hr)
Maximum Sound Level 31 dbA
View Details
2 suppliers
Axial Fan - 85MB - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 699 SCFM (1188 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details