Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB0512VHD

Description
Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Ball 20.3 CFM (0.568m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Ball 20.3 CFM (0.568m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1025-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1025-ND
DC Brushless Fans (BLDC) 603-1025-ND
Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Ball 20.3 CFM (0.568m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Ball 20.3 CFM (0.568m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 50Mm, 12Vdc, 20.3Cfm, 40.5Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7211 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 50Mm, 12Vdc, 20.3Cfm, 40.5Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7211
Axial Fan, 50Mm, 12Vdc, 20.3Cfm, 40.5Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7211
AXIAL FAN, 50MM, 12VDC, 20.3CFM, 40.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:20.3CFM; Noise Rating:40.5dBA; Power Rating:1.92W RoHS Compliant: Yes

AXIAL FAN, 50MM, 12VDC, 20.3CFM, 40.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:20.3CFM; Noise Rating:40.5dBA; Power Rating:1.92W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1025-ND 77AH7211
Product Name DC Brushless Fans (BLDC) Axial Fan, 50Mm, 12Vdc, 20.3Cfm, 40.5Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 20.3 SCFM (34.5 m³/hr) 20.3 SCFM (34.5 m³/hr)
Maximum Static Pressure 0.3030 in H2O (0.5661 Torr)
Maximum Sound Level 40.5 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fans - 1444123 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 23 SCFM (39.1 m³/hr)
Blower/Fan Type Axial Fan
View Details
Type 7F.21 - Reverse flow filter fan - 7F2182302055 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 29 to 25 watts
View Details