Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB0512LB-A

Description
Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Ball 11.7 CFM (0.328m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Ball 11.7 CFM (0.328m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-2163-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-2163-ND
DC Brushless Fans (BLDC) 603-2163-ND
Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Ball 11.7 CFM (0.328m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Ball 11.7 CFM (0.328m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 50Mm, 12Vdc, 11.666Cfm, 24Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7200 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 50Mm, 12Vdc, 11.666Cfm, 24Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7200
Axial Fan, 50Mm, 12Vdc, 11.666Cfm, 24Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7200
AXIAL FAN, 50MM, 12VDC, 11.666CFM, 24DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:11.666CFM; Noise Rating:24dBA; Power Rating:1.08W RoHS Compliant: Yes

AXIAL FAN, 50MM, 12VDC, 11.666CFM, 24DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:11.666CFM; Noise Rating:24dBA; Power Rating:1.08W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-2163-ND 77AH7200
Product Name DC Brushless Fans (BLDC) Axial Fan, 50Mm, 12Vdc, 11.666Cfm, 24Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 11.7 SCFM (19.89 m³/hr) 11.67 SCFM (19.83 m³/hr)
Maximum Static Pressure 0.1190 in H2O (0.2223 Torr)
Maximum Sound Level 24 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details
6026-7 Series 3.12 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6026L24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2965 to ? in H2O (0.5539 to ? Torr)
Maximum Sound Level 41.2 dbA
View Details
Axial Fans - 2303027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 105 SCFM (178 m³/hr)
Maximum Sound Level 43 dbA
View Details
Nominal Rated Voltage Ac Finder - 92X8687 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.4 SCFM (55.07 m³/hr)
Nominal Voltage 230 volts
View Details