Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB0512HHB

Description
Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Ball 16.2 CFM (0.454m³/min) 2 Wire Leads
Request a Quote
Description
Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Ball 16.2 CFM (0.454m³/min) 2 Wire Leads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Delta Electronics Axial Fan, part number 77AH7193, operates at a supply voltage of 12V DC and delivers an airflow of 16.24 CFM while maintaining a noise level of 36 dBA. The fan features a square frame design with dimensions of 50mm x 50mm and a depth of 15mm. It utilizes ball bearing technology for improved durability and performance. The power rating of the fan is 1.56W, and it is compliant with RoHS standards. Engineers should note that the fan is not suitable for environments with corrosive fluids and requires careful handling to avoid damage. Proper polarity must be established before connection to prevent potential failure. Additionally, it is recommended to conduct performance testing if the fan has been stored for over six months.

Datasheet Summary
Powered by GS/AI

The Delta Electronics Axial Fan, part number 77AH7193, operates at a supply voltage of 12V DC and delivers an airflow of 16.24 CFM while maintaining a noise level of 36 dBA. The fan features a square frame design with dimensions of 50mm x 50mm and a depth of 15mm. It utilizes ball bearing technology for improved durability and performance. The power rating of the fan is 1.56W, and it is compliant with RoHS standards. Engineers should note that the fan is not suitable for environments with corrosive fluids and requires careful handling to avoid damage. Proper polarity must be established before connection to prevent potential failure. Additionally, it is recommended to conduct performance testing if the fan has been stored for over six months.

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1901-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1901-ND
DC Brushless Fans (BLDC) 603-1901-ND
Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Ball 16.2 CFM (0.454m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Ball 16.2 CFM (0.454m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 50Mm, 12Vdc, 16.24Cfm, 36Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7193 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 50Mm, 12Vdc, 16.24Cfm, 36Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7193
Axial Fan, 50Mm, 12Vdc, 16.24Cfm, 36Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7193
AXIAL FAN, 50MM, 12VDC, 16.24CFM, 36DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:16.24CFM; Noise Rating:36dBA; Power Rating:1.56W; IP Rating:-RoHS Compliant: Yes

AXIAL FAN, 50MM, 12VDC, 16.24CFM, 36DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:16.24CFM; Noise Rating:36dBA; Power Rating:1.56W; IP Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1901-ND 77AH7193
Product Name DC Brushless Fans (BLDC) Axial Fan, 50Mm, 12Vdc, 16.24Cfm, 36Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 16.2 SCFM (27.54 m³/hr) 16.24 SCFM (27.6 m³/hr)
Maximum Static Pressure 0.3150 in H2O (0.5885 Torr)
Maximum Sound Level 36 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 110 to 120 SCFM (187 to 204 m³/hr)
Nominal Voltage 115 volts
View Details
Electrical - Climate Control - Filtered Fans - PF32000T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65 SCFM (110 m³/hr)
Nominal Voltage 115 volts
View Details
AC Fans - Q563-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 21 SCFM (35.69 m³/hr)
Maximum Static Pressure 0.1250 in H2O (0.2335 Torr)
View Details
3 suppliers