Delta Electronics (Americas) Axial Fan, 50Mm, 12Vdc, 16.24Cfm, 36Dba; Supply Voltage Vdc Delta Electronics/fans AFB0512HHB-R00

Description
AXIAL FAN, 50MM, 12VDC, 16.24CFM, 36DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:16.24CFM; Noise Rating:36dBA; Power Rating:1.56W; IP Rating:-RoHS Compliant: Yes
Description
AXIAL FAN, 50MM, 12VDC, 16.24CFM, 36DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:16.24CFM; Noise Rating:36dBA; Power Rating:1.56W; IP Rating:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 50Mm, 12Vdc, 16.24Cfm, 36Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7195 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 50Mm, 12Vdc, 16.24Cfm, 36Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7195
Axial Fan, 50Mm, 12Vdc, 16.24Cfm, 36Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7195
AXIAL FAN, 50MM, 12VDC, 16.24CFM, 36DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:16.24CFM; Noise Rating:36dBA; Power Rating:1.56W; IP Rating:-RoHS Compliant: Yes

AXIAL FAN, 50MM, 12VDC, 16.24CFM, 36DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:16.24CFM; Noise Rating:36dBA; Power Rating:1.56W; IP Rating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 77AH7195
Product Name Axial Fan, 50Mm, 12Vdc, 16.24Cfm, 36Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 16.24 SCFM (27.6 m³/hr)
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.30 - Filter fan - 7F3081201020 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 27 to 21 watts
View Details
Axial Fan - 98XC - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 44.5 SCFM (75.64 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Axial Fans - 2804606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 37.3 SCFM (63.4 m³/hr)
Nominal Voltage 12 volts
View Details
6015-9 Series 3.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6015Y12BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2193 to ? in H2O (0.4097 to ? Torr)
Maximum Sound Level 36.7 dbA
View Details