Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB0512HD

Description
Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Ball 15.8 CFM (0.442m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Ball 15.8 CFM (0.442m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1278-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1278-ND
DC Brushless Fans (BLDC) 603-1278-ND
Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Ball 15.8 CFM (0.442m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Ball 15.8 CFM (0.442m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 50Mm, 12Vdc, 15.79Cfm, 33Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7190 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 50Mm, 12Vdc, 15.79Cfm, 33Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7190
Axial Fan, 50Mm, 12Vdc, 15.79Cfm, 33Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7190
AXIAL FAN, 50MM, 12VDC, 15.79CFM, 33DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:15.79CFM; Noise Rating:33dBA; Power Rating:1.2W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 50MM, 12VDC, 15.79CFM, 33DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:20mm; Bearing Type:Ball Bearing; Air Flow - CFM:15.79CFM; Noise Rating:33dBA; Power Rating:1.2W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1278-ND 77AH7190
Product Name DC Brushless Fans (BLDC) Axial Fan, 50Mm, 12Vdc, 15.79Cfm, 33Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 15.8 SCFM (26.86 m³/hr) 15.79 SCFM (26.84 m³/hr)
Maximum Static Pressure 0.1820 in H2O (0.3400 Torr)
Maximum Sound Level 33 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Axial Fan - 125DZ 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr)
Maximum Sound Level 51 dbA
View Details
Outdoor Filter Fan FF 01821 - 01821.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 11.8 SCFM (20.06 m³/hr)
Maximum Sound Level 40 dbA
View Details
2 suppliers