Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB0512HB-R00

Description
Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Ball 14.1 CFM (0.395m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Ball 14.1 CFM (0.395m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-AFB0512HB-R00-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-AFB0512HB-R00-ND
DC Brushless Fans (BLDC) 603-AFB0512HB-R00-ND
Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Ball 14.1 CFM (0.395m³/min) 3 Wire Leads

Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Ball 14.1 CFM (0.395m³/min) 3 Wire Leads

Buy Now Datasheet
Axial Fan, 50Mm, 12Vdc, 14.13Cfm, 32Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7189 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 50Mm, 12Vdc, 14.13Cfm, 32Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7189
Axial Fan, 50Mm, 12Vdc, 14.13Cfm, 32Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7189
AXIAL FAN, 50MM, 12VDC, 14.13CFM, 32DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:14.13CFM; Noise Rating:32dBA; Power Rating:1.2W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 50MM, 12VDC, 14.13CFM, 32DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:14.13CFM; Noise Rating:32dBA; Power Rating:1.2W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-AFB0512HB-R00-ND 77AH7189
Product Name DC Brushless Fans (BLDC) Axial Fan, 50Mm, 12Vdc, 14.13Cfm, 32Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.1 SCFM (23.97 m³/hr) 14.13 SCFM (24.02 m³/hr)
Maximum Static Pressure 0.2400 in H2O (0.4484 Torr)
Maximum Sound Level 32 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RH30000N4LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 10.87 inch (276 mm)
View Details
Axial Fan - 82TL - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 59 SCFM (100 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
FILTER FAN PLUS - DC LINE  AIRFLOW DIRECTION
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10 to 13.53 SCFM (17 to 23 m³/hr)
Nominal Voltage 48 volts
View Details
Type 7F.20 - Filter Fan - 7F20902420550 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details