Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB0512HB-AF00

Description
Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Ball 18.0 CFM (0.504m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Ball 18.0 CFM (0.504m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-AFB0512HB-AF00-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-AFB0512HB-AF00-ND
DC Brushless Fans (BLDC) 603-AFB0512HB-AF00-ND
Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Ball 18.0 CFM (0.504m³/min) 3 Wire Leads

Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Ball 18.0 CFM (0.504m³/min) 3 Wire Leads

Buy Now Datasheet
Axial Fan, 50Mm, 12Vdc, 17.97Cfm, 34Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7187 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 50Mm, 12Vdc, 17.97Cfm, 34Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7187
Axial Fan, 50Mm, 12Vdc, 17.97Cfm, 34Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7187
AXIAL FAN, 50MM, 12VDC, 17.97CFM, 34DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:17.97CFM; Noise Rating:34dBA; Power Rating:1.68W; IP Rating:-RoHS Compliant: Yes

AXIAL FAN, 50MM, 12VDC, 17.97CFM, 34DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:17.97CFM; Noise Rating:34dBA; Power Rating:1.68W; IP Rating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-AFB0512HB-AF00-ND 77AH7187
Product Name DC Brushless Fans (BLDC) Axial Fan, 50Mm, 12Vdc, 17.97Cfm, 34Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 18 SCFM (30.6 m³/hr) 17.97 SCFM (30.54 m³/hr)
Maximum Static Pressure 0.2300 in H2O (0.4297 Torr)
Maximum Sound Level 34 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-04020CSHW11 - Shenzhen Shengyu Electronics Technology Limited
Specs
Maximum Air Flow 8.8 SCFM (14.96 m³/hr)
Maximum Sound Level 36 dbA
Nominal Voltage 12 volts
View Details
2 suppliers
Electrical - Climate Control - Filtered Fans - PF67000T12BK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 368 SCFM (625 m³/hr)
Maximum Static Pressure 0.7507 in H2O (1.4 Torr)
View Details
6020-7 Series 3.67 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6020X24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3358 to ? in H2O (0.6274 to ? Torr)
Maximum Sound Level 39.16 dbA
View Details