Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB0505MB

Description
Fan Tubeaxial 5VDC Square - 50mm L x 50mm H Ball 12.4 CFM (0.347m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 5VDC Square - 50mm L x 50mm H Ball 12.4 CFM (0.347m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1276-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1276-ND
DC Brushless Fans (BLDC) 603-1276-ND
Fan Tubeaxial 5VDC Square - 50mm L x 50mm H Ball 12.4 CFM (0.347m³/min) 2 Wire Leads

Fan Tubeaxial 5VDC Square - 50mm L x 50mm H Ball 12.4 CFM (0.347m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 50Mm, 5Vdc, 12.36Cfm, 28Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7185 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 50Mm, 5Vdc, 12.36Cfm, 28Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7185
Axial Fan, 50Mm, 5Vdc, 12.36Cfm, 28Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7185
AXIAL FAN, 50MM, 5VDC, 12.36CFM, 28DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:12.36CFM; Noise Rating:28dBA; Power Rating:1.1W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 50MM, 5VDC, 12.36CFM, 28DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:12.36CFM; Noise Rating:28dBA; Power Rating:1.1W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1276-ND 77AH7185
Product Name DC Brushless Fans (BLDC) Axial Fan, 50Mm, 5Vdc, 12.36Cfm, 28Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 12.4 SCFM (21.08 m³/hr) 12.36 SCFM (21.01 m³/hr)
Maximum Static Pressure 0.1810 in H2O (0.3382 Torr)
Maximum Sound Level 28 dbA
Nominal Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
0.67 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Fan - AGA178 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 0.6710 SCFM (1.14 m³/hr)
Maximum Static Pressure 0.1340 in H2O (0.2504 Torr)
View Details
Axial Fans - 2303028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 105 SCFM (178 m³/hr)
Maximum Sound Level 43 dbA
View Details
Type 7F.31 - Reverse flow filter fan - 7F3190244250 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature -22 to 131 F (-30 to 55 C)
View Details