Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB04512MB

Description
Fan Tubeaxial 12VDC Square - 45mm L x 45mm H Ball 11.6 CFM (0.325m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 45mm L x 45mm H Ball 11.6 CFM (0.325m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-AFB04512MB-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-AFB04512MB-ND
DC Brushless Fans (BLDC) 603-AFB04512MB-ND
Fan Tubeaxial 12VDC Square - 45mm L x 45mm H Ball 11.6 CFM (0.325m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 45mm L x 45mm H Ball 11.6 CFM (0.325m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 45Mm, 12Vdc, 11.586Cfm, 29Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7181 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 45Mm, 12Vdc, 11.586Cfm, 29Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7181
Axial Fan, 45Mm, 12Vdc, 11.586Cfm, 29Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7181
AXIAL FAN, 45MM, 12VDC, 11.586CFM, 29DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:45mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:11.586CFM; Noise Rating:29dBA; Power Rating:1.2W RoHS Compliant: Yes

AXIAL FAN, 45MM, 12VDC, 11.586CFM, 29DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:45mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:11.586CFM; Noise Rating:29dBA; Power Rating:1.2W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-AFB04512MB-ND 77AH7181
Product Name DC Brushless Fans (BLDC) Axial Fan, 45Mm, 12Vdc, 11.586Cfm, 29Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 11.6 SCFM (19.72 m³/hr) 11.59 SCFM (19.69 m³/hr)
Maximum Static Pressure 0.1600 in H2O (0.2989 Torr)
Maximum Sound Level 29 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PFA30000T3RLG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
6025-7 Series 1.92 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6025M24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2358 to ? in H2O (0.4406 to ? Torr)
Maximum Sound Level 34.13 dbA
View Details
Axial Fan - 125DL 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Maximum Sound Level 30 dbA
View Details