Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB04512MA

Description
Fan Tubeaxial 12VDC Square - 45mm L x 45mm H Ball 9.9 CFM (0.277m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 45mm L x 45mm H Ball 9.9 CFM (0.277m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1021-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1021-ND
DC Brushless Fans (BLDC) 603-1021-ND
Fan Tubeaxial 12VDC Square - 45mm L x 45mm H Ball 9.9 CFM (0.277m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 45mm L x 45mm H Ball 9.9 CFM (0.277m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 45Mm, 12Vdc, 9.85Cfm, 30Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7180 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 45Mm, 12Vdc, 9.85Cfm, 30Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7180
Axial Fan, 45Mm, 12Vdc, 9.85Cfm, 30Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7180
AXIAL FAN, 45MM, 12VDC, 9.85CFM, 30DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:45mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:9.85CFM; Noise Rating:30dBA; Power Rating:1.32W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 45MM, 12VDC, 9.85CFM, 30DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:45mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:9.85CFM; Noise Rating:30dBA; Power Rating:1.32W; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1021-ND 77AH7180
Product Name DC Brushless Fans (BLDC) Axial Fan, 45Mm, 12Vdc, 9.85Cfm, 30Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.9 SCFM (16.83 m³/hr) 9.85 SCFM (16.74 m³/hr)
Maximum Static Pressure 0.1270 in H2O (0.2373 Torr)
Maximum Sound Level 30 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 82TM - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 100 SCFM (170 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
ACCESSORIES, FAN, 230 VAC FANS (50/60 HZ.), 3.15 INCHES, 32 CFM - 70164094 - Allied Electronics, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32 SCFM (54.39 m³/hr)
Maximum Sound Level 34 dbA
View Details
AC Fans - Q575-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 24 SCFM (40.79 m³/hr)
Maximum Static Pressure 0.1100 in H2O (0.2055 Torr)
View Details
3 suppliers
Axial Fans - 1759837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 590 SCFM (1002 m³/hr)
Running Current 0.2400 amps
View Details