Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB04512HB

Description
Fan Tubeaxial 12VDC Square - 45mm L x 45mm H Ball 14.0 CFM (0.392m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 45mm L x 45mm H Ball 14.0 CFM (0.392m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-AFB04512HB-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-AFB04512HB-ND
DC Brushless Fans (BLDC) 603-AFB04512HB-ND
Fan Tubeaxial 12VDC Square - 45mm L x 45mm H Ball 14.0 CFM (0.392m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 45mm L x 45mm H Ball 14.0 CFM (0.392m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 45Mm, 12V, 13.998Cfm, 33.5Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7178 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 45Mm, 12V, 13.998Cfm, 33.5Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7178
Axial Fan, 45Mm, 12V, 13.998Cfm, 33.5Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7178
AXIAL FAN, 45MM, 12V, 13.998CFM, 33.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:45mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:13.998CFM; Noise Rating:33.5dBA; Power Rating:1.68W RoHS Compliant: Yes

AXIAL FAN, 45MM, 12V, 13.998CFM, 33.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:45mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:13.998CFM; Noise Rating:33.5dBA; Power Rating:1.68W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-AFB04512HB-ND 77AH7178
Product Name DC Brushless Fans (BLDC) Axial Fan, 45Mm, 12V, 13.998Cfm, 33.5Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 14 SCFM (23.8 m³/hr) 14 SCFM (23.79 m³/hr)
Maximum Static Pressure 0.2230 in H2O (0.4166 Torr)
Maximum Sound Level 33.5 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F20823020550 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 29 to 25 watts
View Details
DC Brushless Fans (BLDC) - FAD1-03010BAHW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4 SCFM (6.8 m³/hr)
Maximum Static Pressure 0.2000 in H2O (0.3737 Torr)
View Details
2 suppliers
Roof Filter Fan RFP 018 - 01860.0-02 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 203 SCFM (345 m³/hr)
Nominal Voltage 120 volts
View Details
Axial Fan - 99XW - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 25.4 SCFM (43.17 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details