Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB04512HA

Description
Fan Tubeaxial 12VDC Square - 45mm L x 45mm H Ball 11.8 CFM (0.330m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 45mm L x 45mm H Ball 11.8 CFM (0.330m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-2157-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-2157-ND
DC Brushless Fans (BLDC) 603-2157-ND
Fan Tubeaxial 12VDC Square - 45mm L x 45mm H Ball 11.8 CFM (0.330m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 45mm L x 45mm H Ball 11.8 CFM (0.330m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 45Mm, 12Vdc, 11.8Cfm, 34.5Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7177 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 45Mm, 12Vdc, 11.8Cfm, 34.5Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7177
Axial Fan, 45Mm, 12Vdc, 11.8Cfm, 34.5Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7177
AXIAL FAN, 45MM, 12VDC, 11.8CFM, 34.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:45mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:11.8CFM; Noise Rating:34.5dBA; Power Rating:2.04W RoHS Compliant: Yes

AXIAL FAN, 45MM, 12VDC, 11.8CFM, 34.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:45mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:11.8CFM; Noise Rating:34.5dBA; Power Rating:2.04W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-2157-ND 77AH7177
Product Name DC Brushless Fans (BLDC) Axial Fan, 45Mm, 12Vdc, 11.8Cfm, 34.5Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 11.8 SCFM (20.06 m³/hr) 11.8 SCFM (20.06 m³/hr)
Maximum Static Pressure 0.1840 in H2O (0.3438 Torr)
Maximum Sound Level 34.5 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - 99XW - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 25.4 SCFM (43.17 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Axial Fans - 2303033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 60 SCFM (102 m³/hr)
Maximum Sound Level 50 dbA
View Details