Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB0424SHB

Description
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 14.8 CFM (0.414m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 14.8 CFM (0.414m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1999-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1999-ND
DC Brushless Fans (BLDC) 603-1999-ND
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 14.8 CFM (0.414m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 14.8 CFM (0.414m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 40Mm, 24V, 14.83Cfm, 41.5Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7172 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 24V, 14.83Cfm, 41.5Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7172
Axial Fan, 40Mm, 24V, 14.83Cfm, 41.5Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7172
AXIAL FAN, 40MM, 24V, 14.83CFM, 41.5DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:14.83CFM; Noise Rating:41.5dBA; Power Rating:2.88W RoHS Compliant: Yes

AXIAL FAN, 40MM, 24V, 14.83CFM, 41.5DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:14.83CFM; Noise Rating:41.5dBA; Power Rating:2.88W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1999-ND 77AH7172
Product Name DC Brushless Fans (BLDC) Axial Fan, 40Mm, 24V, 14.83Cfm, 41.5Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.8 SCFM (25.16 m³/hr) 14.83 SCFM (25.21 m³/hr)
Maximum Static Pressure 0.6010 in H2O (1.12 Torr)
Maximum Sound Level 41.5 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2303033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 60 SCFM (102 m³/hr)
Maximum Sound Level 50 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF32000T12LG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 230 volts
Nominal Power 18 watts
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Axial Fan - 125DZ 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr)
Maximum Sound Level 51 dbA
View Details