Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 14.8 CFM (0.414m³/min) 3 Wire Leads
AXIAL FAN, 40MM, 24V, 14.83CFM, 41.5DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:14.83CFM; Noise Rating:41.5dBA; Power Rating:2.88W RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 603-AFB0424SHB-R00-ND | 77AH7174 |
| Product Name | DC Brushless Fans (BLDC) | Axial Fan, 40Mm, 24V, 14.83Cfm, 41.5Dba; Supply Voltage Vdc Delta Electronics/fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 14.8 SCFM (25.16 m³/hr) | 14.83 SCFM (25.21 m³/hr) |
| Maximum Static Pressure | 0.6010 in H2O (1.12 Torr) | |
| Maximum Sound Level | 41.5 dbA | |
| Nominal Voltage | 24 volts | 24 volts |