Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB0424MB

Description
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 8.1 CFM (0.227m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 8.1 CFM (0.227m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-AFB0424MB-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-AFB0424MB-ND
DC Brushless Fans (BLDC) 603-AFB0424MB-ND
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 8.1 CFM (0.227m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 8.1 CFM (0.227m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 40Mm, 24Vdc, 8.12Cfm, 24.5Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7170 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 24Vdc, 8.12Cfm, 24.5Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7170
Axial Fan, 40Mm, 24Vdc, 8.12Cfm, 24.5Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7170
AXIAL FAN, 40MM, 24VDC, 8.12CFM, 24.5DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:8.12CFM; Noise Rating:24.5dBA; Power Rating:1.44W RoHS Compliant: Yes

AXIAL FAN, 40MM, 24VDC, 8.12CFM, 24.5DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:8.12CFM; Noise Rating:24.5dBA; Power Rating:1.44W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-AFB0424MB-ND 77AH7170
Product Name DC Brushless Fans (BLDC) Axial Fan, 40Mm, 24Vdc, 8.12Cfm, 24.5Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 8.1 SCFM (13.77 m³/hr) 8.12 SCFM (13.8 m³/hr)
Maximum Static Pressure 0.2020 in H2O (0.3774 Torr)
Maximum Sound Level 24.5 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Axial Fan - 148VK - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 248 SCFM (421 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Axial Fans - 1759791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 226 SCFM (384 m³/hr)
Blower/Fan Type Axial Fan
View Details