Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB0424LB

Description
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 6.5 CFM (0.182m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 6.5 CFM (0.182m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-2000-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-2000-ND
DC Brushless Fans (BLDC) 603-2000-ND
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 6.5 CFM (0.182m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 6.5 CFM (0.182m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 40Mm, 24Vdc, 6.5Cfm, 18.5Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7169 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 24Vdc, 6.5Cfm, 18.5Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7169
Axial Fan, 40Mm, 24Vdc, 6.5Cfm, 18.5Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7169
AXIAL FAN, 40MM, 24VDC, 6.5CFM, 18.5DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:6.5CFM; Noise Rating:18.5dBA; Power Rating:1.2W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 40MM, 24VDC, 6.5CFM, 18.5DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:6.5CFM; Noise Rating:18.5dBA; Power Rating:1.2W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-2000-ND 77AH7169
Product Name DC Brushless Fans (BLDC) Axial Fan, 40Mm, 24Vdc, 6.5Cfm, 18.5Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 6.5 SCFM (11.05 m³/hr) 6.5 SCFM (11.05 m³/hr)
Maximum Static Pressure 0.1440 in H2O (0.2690 Torr)
Maximum Sound Level 18.5 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Backward Curved Fan - N86-31552 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1760 SCFM (2992 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Electrical - Climate Control - Filtered Fans - RH30000N4GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 10.87 inch (276 mm)
View Details
50x50x10mm, 5 VDC, 8 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-05010BHLW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8 SCFM (13.6 m³/hr)
Maximum Static Pressure 0.0500 in H2O (0.0934 Torr)
View Details
2 suppliers
Axial Fans - 1442046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9 SCFM (15.3 m³/hr)
Blower/Fan Type Axial Fan
View Details