Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB0424HHB

Description
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 11.5 CFM (0.322m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 11.5 CFM (0.322m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-2002-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-2002-ND
DC Brushless Fans (BLDC) 603-2002-ND
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 11.5 CFM (0.322m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 11.5 CFM (0.322m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 40Mm, 24Vdc, 11.48Cfm, 32Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7168 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 24Vdc, 11.48Cfm, 32Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7168
Axial Fan, 40Mm, 24Vdc, 11.48Cfm, 32Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7168
AXIAL FAN, 40MM, 24VDC, 11.48CFM, 32DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:11.48CFM; Noise Rating:32dBA; Power Rating:2.16W; IP Rating:-RoHS Compliant: Yes

AXIAL FAN, 40MM, 24VDC, 11.48CFM, 32DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:11.48CFM; Noise Rating:32dBA; Power Rating:2.16W; IP Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-2002-ND 77AH7168
Product Name DC Brushless Fans (BLDC) Axial Fan, 40Mm, 24Vdc, 11.48Cfm, 32Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 11.5 SCFM (19.55 m³/hr) 11.48 SCFM (19.51 m³/hr)
Maximum Static Pressure 0.3590 in H2O (0.6707 Torr)
Maximum Sound Level 32 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 21.9 SCFM (37.22 m³/hr)
Maximum Sound Level 50 dbA
View Details
Electrical - Climate Control - Filtered Fans - DPF33000A115BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 152 SCFM (258 m³/hr)
Nominal Voltage 115 volts
View Details
SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 141LT - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 74.2 SCFM (126 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details