Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB0424HB

Description
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 9.5 CFM (0.266m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 9.5 CFM (0.266m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-2152-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-2152-ND
DC Brushless Fans (BLDC) 603-2152-ND
Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 9.5 CFM (0.266m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 9.5 CFM (0.266m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 40Mm, 24Vdc, 9.46Cfm, 28.5Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7166 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 24Vdc, 9.46Cfm, 28.5Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7166
Axial Fan, 40Mm, 24Vdc, 9.46Cfm, 28.5Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7166
AXIAL FAN, 40MM, 24VDC, 9.46CFM, 28.5DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:9.46CFM; Noise Rating:28.5dBA; Power Rating:1.92W RoHS Compliant: Yes

AXIAL FAN, 40MM, 24VDC, 9.46CFM, 28.5DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:9.46CFM; Noise Rating:28.5dBA; Power Rating:1.92W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-2152-ND 77AH7166
Product Name DC Brushless Fans (BLDC) Axial Fan, 40Mm, 24Vdc, 9.46Cfm, 28.5Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.5 SCFM (16.15 m³/hr) 9.46 SCFM (16.08 m³/hr)
Maximum Static Pressure 0.2720 in H2O (0.5082 Torr)
Maximum Sound Level 28.5 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

12.5
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 294 SCFM (500 m³/hr)
Maximum Sound Level 62 dbA
View Details
Axial Fans - 1444127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 40.01 SCFM (68 m³/hr)
Blower/Fan Type Axial Fan
View Details
Type 7F.31 - Reverse flow filter fan - 7F3182305700 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 106 to 120 watts
View Details