Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB0412VHA-A

Description
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 9.3 CFM (0.260m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 9.3 CFM (0.260m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1898-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1898-ND
DC Brushless Fans (BLDC) 603-1898-ND
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 9.3 CFM (0.260m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 9.3 CFM (0.260m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 40Mm, 12V, 9.254Cfm, 35.5Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7161 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 12V, 9.254Cfm, 35.5Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7161
Axial Fan, 40Mm, 12V, 9.254Cfm, 35.5Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7161
AXIAL FAN, 40MM, 12V, 9.254CFM, 35.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:9.254CFM; Noise Rating:35.5dBA; Power Rating:720mW RoHS Compliant: Yes

AXIAL FAN, 40MM, 12V, 9.254CFM, 35.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:9.254CFM; Noise Rating:35.5dBA; Power Rating:720mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1898-ND 77AH7161
Product Name DC Brushless Fans (BLDC) Axial Fan, 40Mm, 12V, 9.254Cfm, 35.5Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.3 SCFM (15.81 m³/hr) 9.25 SCFM (15.73 m³/hr)
Maximum Static Pressure 0.2420 in H2O (0.4521 Torr)
Maximum Sound Level 35.5 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
8
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 64 SCFM (109 m³/hr)
Blower/Fan Type Filter Fan
View Details
30x30x10mm, 12 VDC, 3.3 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-03010CBMW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3.3 SCFM (5.61 m³/hr)
Maximum Static Pressure 0.1480 in H2O (0.2765 Torr)
View Details
3 suppliers