Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 15.2 CFM (0.426m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-AFB0412VB-A-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 15.2 SCFM (25.84 m³/hr) |
| Maximum Static Pressure | 0.6220 in H2O (1.16 Torr) |
| Maximum Sound Level | 46 dbA |
| Nominal Voltage | 12 volts |