Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 14.8 CFM (0.414m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-1630-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 14.8 SCFM (25.16 m³/hr) |
| Maximum Static Pressure | 0.6010 in H2O (1.12 Torr) |
| Maximum Sound Level | 41.5 dbA |
| Nominal Voltage | 12 volts |