Delta Electronics (Americas) Thermal Management Fans, DC AFB0412MA-A

Description
Thermal Management Fans, DC
Request a Quote Datasheet
Description
Thermal Management Fans, DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Management Fans, DC - AFB0412MA-A - Heilind Electronics, Inc.
Wilmington, MA, United States
Thermal Management Fans, DC
AFB0412MA-A
Thermal Management Fans, DC AFB0412MA-A
Thermal Management Fans, DC

Thermal Management Fans, DC

Buy Now
DC Brushless Fans (BLDC) - 603-1855-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1855-ND
DC Brushless Fans (BLDC) 603-1855-ND
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 5.7 CFM (0.160m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 5.7 CFM (0.160m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 40Mm, 12V, 5.675Cfm, 21.5Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7155 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 12V, 5.675Cfm, 21.5Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7155
Axial Fan, 40Mm, 12V, 5.675Cfm, 21.5Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7155
AXIAL FAN, 40MM, 12V, 5.675CFM, 21.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:5.675CFM; Noise Rating:21.5dBA; Power Rating:360mW RoHS Compliant: Yes

AXIAL FAN, 40MM, 12V, 5.675CFM, 21.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:5.675CFM; Noise Rating:21.5dBA; Power Rating:360mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number AFB0412MA-A 603-1855-ND 77AH7155
Product Name Thermal Management Fans, DC DC Brushless Fans (BLDC) Axial Fan, 40Mm, 12V, 5.675Cfm, 21.5Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 5.7 SCFM (9.69 m³/hr) 5.67 SCFM (9.65 m³/hr)
Maximum Static Pressure 0.1040 in H2O (0.1943 Torr)
Maximum Sound Level 21.5 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Brushless Fans (BLDC) - FAD1-02510CALW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1.6 SCFM (2.72 m³/hr)
Maximum Static Pressure 0.0900 in H2O (0.1681 Torr)
View Details
2 suppliers
Axial Fans - 2557331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 19.42 SCFM (33.01 m³/hr)
Maximum Sound Level 30 dbA
View Details
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details