Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB0412LA-A

Description
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 4.4 CFM (0.123m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 4.4 CFM (0.123m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-AFB0412LA-A-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-AFB0412LA-A-ND
DC Brushless Fans (BLDC) 603-AFB0412LA-A-ND
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 4.4 CFM (0.123m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 4.4 CFM (0.123m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 40Mm, 12Vdc, 4.394Cfm, 16Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7152 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 12Vdc, 4.394Cfm, 16Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7152
Axial Fan, 40Mm, 12Vdc, 4.394Cfm, 16Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7152
AXIAL FAN, 40MM, 12VDC, 4.394CFM, 16DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:4.394CFM; Noise Rating:16dBA; Power Rating:240mW; IP Rating:-RoHS Compliant: Yes

AXIAL FAN, 40MM, 12VDC, 4.394CFM, 16DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:4.394CFM; Noise Rating:16dBA; Power Rating:240mW; IP Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-AFB0412LA-A-ND 77AH7152
Product Name DC Brushless Fans (BLDC) Axial Fan, 40Mm, 12Vdc, 4.394Cfm, 16Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 4.4 SCFM (7.48 m³/hr) 4.39 SCFM (7.47 m³/hr)
Maximum Static Pressure 0.0680 in H2O (0.1270 Torr)
Maximum Sound Level 16 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.31 - Reverse flow filter fan - 7F3181205550 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power 75 to 102 watts
View Details
Ptc Heater Hg 140, Ac/dc 12-30 V, 30W Rohs Compliant Stego - 70M7857 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 2303027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 105 SCFM (178 m³/hr)
Maximum Sound Level 43 dbA
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details