Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB0412HHA-A

Description
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 8.2 CFM (0.230m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 8.2 CFM (0.230m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1994-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1994-ND
DC Brushless Fans (BLDC) 603-1994-ND
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 8.2 CFM (0.230m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 8.2 CFM (0.230m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 40Mm, 12V, 8.154Cfm, 31.5Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7147 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 12V, 8.154Cfm, 31.5Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7147
Axial Fan, 40Mm, 12V, 8.154Cfm, 31.5Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7147
AXIAL FAN, 40MM, 12V, 8.154CFM, 31.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:8.154CFM; Noise Rating:31.5dBA; Power Rating:600mW RoHS Compliant: Yes

AXIAL FAN, 40MM, 12V, 8.154CFM, 31.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:8.154CFM; Noise Rating:31.5dBA; Power Rating:600mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1994-ND 77AH7147
Product Name DC Brushless Fans (BLDC) Axial Fan, 40Mm, 12V, 8.154Cfm, 31.5Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 8.2 SCFM (13.94 m³/hr) 8.15 SCFM (13.86 m³/hr)
Maximum Static Pressure 0.1900 in H2O (0.3550 Torr)
Maximum Sound Level 31.5 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1444131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 92.96 SCFM (158 m³/hr)
Blower/Fan Type Axial Fan
View Details
Electrical - Climate Control - Filtered Fans - PF32000T3RBK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65 SCFM (110 m³/hr)
Nominal Voltage 230 volts
View Details
ADDA Cooling Fans - AC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type 50/60 Hz AC
View Details
Backward Curved Fan - N86-45004 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6080 SCFM (10334 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details