Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB0405VHA-AR00

Description
Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 9.3 CFM (0.260m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 9.3 CFM (0.260m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-AFB0405VHA-AR00-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-AFB0405VHA-AR00-ND
DC Brushless Fans (BLDC) 603-AFB0405VHA-AR00-ND
Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 9.3 CFM (0.260m³/min) 3 Wire Leads

Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 9.3 CFM (0.260m³/min) 3 Wire Leads

Buy Now Datasheet
Axial Fan, 40Mm, 5Vdc, 9.254Cfm, 35.5Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7141 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 5Vdc, 9.254Cfm, 35.5Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7141
Axial Fan, 40Mm, 5Vdc, 9.254Cfm, 35.5Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7141
AXIAL FAN, 40MM, 5VDC, 9.254CFM, 35.5DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:9.254CFM; Noise Rating:35.5dBA; Power Rating:550mW RoHS Compliant: Yes

AXIAL FAN, 40MM, 5VDC, 9.254CFM, 35.5DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:9.254CFM; Noise Rating:35.5dBA; Power Rating:550mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-AFB0405VHA-AR00-ND 77AH7141
Product Name DC Brushless Fans (BLDC) Axial Fan, 40Mm, 5Vdc, 9.254Cfm, 35.5Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.3 SCFM (15.81 m³/hr) 9.25 SCFM (15.73 m³/hr)
Maximum Static Pressure 0.2420 in H2O (0.4521 Torr)
Maximum Sound Level 35.5 dbA
Nominal Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details
Axial Fan - 125DM 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details
Axial Fans - 1759802 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 128 SCFM (218 m³/hr)
Blower/Fan Type Axial Fan
View Details