Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB0405VHA-A

Description
Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 9.3 CFM (0.260m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 9.3 CFM (0.260m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-2148-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-2148-ND
DC Brushless Fans (BLDC) 603-2148-ND
Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 9.3 CFM (0.260m³/min) 2 Wire Leads

Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 9.3 CFM (0.260m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 40Mm, 5Vdc, 9.254Cfm, 35.5Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7140 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 5Vdc, 9.254Cfm, 35.5Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7140
Axial Fan, 40Mm, 5Vdc, 9.254Cfm, 35.5Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7140
AXIAL FAN, 40MM, 5VDC, 9.254CFM, 35.5DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:9.254CFM; Noise Rating:35.5dBA; Power Rating:550mW RoHS Compliant: Yes

AXIAL FAN, 40MM, 5VDC, 9.254CFM, 35.5DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:9.254CFM; Noise Rating:35.5dBA; Power Rating:550mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-2148-ND 77AH7140
Product Name DC Brushless Fans (BLDC) Axial Fan, 40Mm, 5Vdc, 9.254Cfm, 35.5Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.3 SCFM (15.81 m³/hr) 9.25 SCFM (15.73 m³/hr)
Maximum Static Pressure 0.2420 in H2O (0.4521 Torr)
Maximum Sound Level 35.5 dbA
Nominal Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

6038-5 Series 12 V (Voltage) and 8.28 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6038H12BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.9642 to ? in H2O (1.8 to ? Torr)
Maximum Sound Level 53.1 dbA
View Details
Axial Fan - 125DZ 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 147 SCFM (250 m³/hr)
Maximum Sound Level 51 dbA
View Details
Supply Voltage Vdc Finder - 92X8678 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.9 SCFM (100 m³/hr)
Nominal Voltage 24 volts
View Details
SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details