Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB0405MB-R00

Description
Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 8.1 CFM (0.227m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 8.1 CFM (0.227m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1764-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1764-ND
DC Brushless Fans (BLDC) 603-1764-ND
Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 8.1 CFM (0.227m³/min) 3 Wire Leads

Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 8.1 CFM (0.227m³/min) 3 Wire Leads

Buy Now Datasheet
Axial Fan, 40Mm, 5Vdc, 8.12Cfm, 24.5Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7139 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 5Vdc, 8.12Cfm, 24.5Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7139
Axial Fan, 40Mm, 5Vdc, 8.12Cfm, 24.5Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7139
AXIAL FAN, 40MM, 5VDC, 8.12CFM, 24.5DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:8.12CFM; Noise Rating:24.5dBA; Power Rating:850mW; IP Rating:-RoHS Compliant: Yes

AXIAL FAN, 40MM, 5VDC, 8.12CFM, 24.5DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:15mm; Bearing Type:Ball Bearing; Air Flow - CFM:8.12CFM; Noise Rating:24.5dBA; Power Rating:850mW; IP Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1764-ND 77AH7139
Product Name DC Brushless Fans (BLDC) Axial Fan, 40Mm, 5Vdc, 8.12Cfm, 24.5Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 8.1 SCFM (13.77 m³/hr) 8.12 SCFM (13.8 m³/hr)
Maximum Static Pressure 0.2020 in H2O (0.3774 Torr)
Maximum Sound Level 24.5 dbA
Nominal Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.30 - Filter fan - 7F3081203100 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power 30 to 25 watts
View Details
Axial Fans - 2303046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 75.1 SCFM (128 m³/hr)
Maximum Sound Level 50.2 dbA
View Details
SANYO DENKI Cooling Fans - Centrifugal Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Motor Type DC
View Details