Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB0405MA-AR00

Description
Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 5.7 CFM (0.160m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 5.7 CFM (0.160m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-AFB0405MA-AR00-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-AFB0405MA-AR00-ND
DC Brushless Fans (BLDC) 603-AFB0405MA-AR00-ND
Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 5.7 CFM (0.160m³/min) 3 Wire Leads

Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 5.7 CFM (0.160m³/min) 3 Wire Leads

Buy Now Datasheet
Axial Fan, 40Mm, 5Vdc, 5.675Cfm, 21.5Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7138 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 5Vdc, 5.675Cfm, 21.5Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7138
Axial Fan, 40Mm, 5Vdc, 5.675Cfm, 21.5Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7138
AXIAL FAN, 40MM, 5VDC, 5.675CFM, 21.5DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:5.675CFM; Noise Rating:21.5dBA; Power Rating:250mW RoHS Compliant: Yes

AXIAL FAN, 40MM, 5VDC, 5.675CFM, 21.5DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:5.675CFM; Noise Rating:21.5dBA; Power Rating:250mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-AFB0405MA-AR00-ND 77AH7138
Product Name DC Brushless Fans (BLDC) Axial Fan, 40Mm, 5Vdc, 5.675Cfm, 21.5Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 5.7 SCFM (9.69 m³/hr) 5.67 SCFM (9.65 m³/hr)
Maximum Static Pressure 0.1040 in H2O (0.1943 Torr)
Maximum Sound Level 21.5 dbA
Nominal Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.20 - Filter Fan - 7F20812020550 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 30 to 25 watts
View Details
8026-7 Series 1.08 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C8026L12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0768 to ? in H2O (0.1434 to ? Torr)
Maximum Sound Level 23.5 dbA
View Details
DC Brushless Fans (BLDC) - FAD1-05010DSLW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8 SCFM (13.6 m³/hr)
Maximum Static Pressure 0.0500 in H2O (0.0934 Torr)
View Details
2 suppliers
ADDA Cooling Fans - Blowers - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Centrifugal Blower (radial)
Thickness/Length 0.28 to 1.26 inch (7 to 32 mm)
View Details