Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB0405MA-A

Description
Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 5.7 CFM (0.160m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 5.7 CFM (0.160m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1275-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1275-ND
DC Brushless Fans (BLDC) 603-1275-ND
Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 5.7 CFM (0.160m³/min) 2 Wire Leads

Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 5.7 CFM (0.160m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 40Mm, 5Vdc, 5.675Cfm, 21.5Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7137 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 5Vdc, 5.675Cfm, 21.5Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7137
Axial Fan, 40Mm, 5Vdc, 5.675Cfm, 21.5Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7137
AXIAL FAN, 40MM, 5VDC, 5.675CFM, 21.5DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:5.675CFM; Noise Rating:21.5dBA; Power Rating:250mW RoHS Compliant: Yes

AXIAL FAN, 40MM, 5VDC, 5.675CFM, 21.5DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:5.675CFM; Noise Rating:21.5dBA; Power Rating:250mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1275-ND 77AH7137
Product Name DC Brushless Fans (BLDC) Axial Fan, 40Mm, 5Vdc, 5.675Cfm, 21.5Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 5.7 SCFM (9.69 m³/hr) 5.67 SCFM (9.65 m³/hr)
Maximum Static Pressure 0.1040 in H2O (0.1943 Torr)
Maximum Sound Level 21.5 dbA
Nominal Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Nominal Rated Voltage Ac Finder - 92X8683 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 135 SCFM (230 m³/hr)
Nominal Voltage 120 volts
View Details
Axial Fans - 1444126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 55.48 SCFM (94.3 m³/hr)
Blower/Fan Type Axial Fan
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details