Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB0405LA-A

Description
Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 4.4 CFM (0.123m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 4.4 CFM (0.123m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-2014-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-2014-ND
DC Brushless Fans (BLDC) 603-2014-ND
Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 4.4 CFM (0.123m³/min) 2 Wire Leads

Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 4.4 CFM (0.123m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 40Mm, 5Vdc, 4.394Cfm, 16Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7135 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 5Vdc, 4.394Cfm, 16Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7135
Axial Fan, 40Mm, 5Vdc, 4.394Cfm, 16Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7135
AXIAL FAN, 40MM, 5VDC, 4.394CFM, 16DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:4.394CFM; Noise Rating:16dBA; Power Rating:150mW; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 40MM, 5VDC, 4.394CFM, 16DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:4.394CFM; Noise Rating:16dBA; Power Rating:150mW; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-2014-ND 77AH7135
Product Name DC Brushless Fans (BLDC) Axial Fan, 40Mm, 5Vdc, 4.394Cfm, 16Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 4.4 SCFM (7.48 m³/hr) 4.39 SCFM (7.47 m³/hr)
Maximum Static Pressure 0.0680 in H2O (0.1270 Torr)
Maximum Sound Level 16 dbA
Nominal Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PFA40000T3RLG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 1759808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 105 SCFM (178 m³/hr)
Blower/Fan Type Axial Fan
View Details
FILTER FAN PLUS - DC LINE  AIRFLOW DIRECTION
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.41 to 12.94 SCFM (16 to 22 m³/hr)
Nominal Voltage 24 volts
View Details