Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB0405HHA-A

Description
Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 8.2 CFM (0.230m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 8.2 CFM (0.230m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1512-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1512-ND
DC Brushless Fans (BLDC) 603-1512-ND
Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 8.2 CFM (0.230m³/min) 2 Wire Leads

Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Ball 8.2 CFM (0.230m³/min) 2 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - DC Brushless Fans (BLDC) - 1032777-AFB0405HHA-A - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - DC Brushless Fans (BLDC)
1032777-AFB0405HHA-A
Fans, Thermal Management - DC Brushless Fans (BLDC) 1032777-AFB0405HHA-A
Win Source Part Number: 1032777-AFB0405HHA-A Category: Fans, Thermal Management>DC Brushless Fans (BLDC) Series: AFB Features: Locked Rotor Protection Termination: 2 Wire Leads Package: Bulk Standard Package: 640 Voltage - Rated: 5VDC Power (Watts): 450 mW Lifetime @ Temp.: 70000 Hrs @ 40°C Weight: 0.031 lb (14.06 g) Voltage Range: 4 ~ 5.5VDC Width: 10.00mm Air Flow: 8.2 CFM (0.230m³/min) Static Pressure: 0.190 in H2O (47.3 Pa) Bearing Type: Ball Fan Type: Tubeaxial Noise: 31.5dB(A) RPM: 7000 RPM Material - Frame: Plastic Material - Blade: Plastic Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Dimension: Square - 40mm L x 40mm H ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.090A REACH Status: REACH Unaffected HTSUS: 8414.59.6590 Mfr: Delta Electronics Other Names: AFB0405HHAA,603-1512 Base Product Number: AFB0405 Approval Agency: CE, CSA, UL, VDE

Win Source Part Number: 1032777-AFB0405HHA-A
Category: Fans, Thermal Management>DC Brushless Fans (BLDC)
Series: AFB
Features: Locked Rotor Protection
Termination: 2 Wire Leads
Package: Bulk
Standard Package: 640
Voltage - Rated: 5VDC
Power (Watts): 450 mW
Lifetime @ Temp.: 70000 Hrs @ 40°C
Weight: 0.031 lb (14.06 g)
Voltage Range: 4 ~ 5.5VDC
Width: 10.00mm
Air Flow: 8.2 CFM (0.230m³/min)
Static Pressure: 0.190 in H2O (47.3 Pa)
Bearing Type: Ball
Fan Type: Tubeaxial
Noise: 31.5dB(A)
RPM: 7000 RPM
Material - Frame: Plastic
Material - Blade: Plastic
Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C)
Dimension: Square - 40mm L x 40mm H
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.090A
REACH Status: REACH Unaffected
HTSUS: 8414.59.6590
Mfr: Delta Electronics
Other Names: AFB0405HHAA,603-1512
Base Product Number: AFB0405
Approval Agency: CE, CSA, UL, VDE

Buy Now Datasheet
Axial Fan, 40Mm, 5Vdc, 8.154Cfm, 31.5Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7133 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 5Vdc, 8.154Cfm, 31.5Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7133
Axial Fan, 40Mm, 5Vdc, 8.154Cfm, 31.5Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7133
AXIAL FAN, 40MM, 5VDC, 8.154CFM, 31.5DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:8.154CFM; Noise Rating:31.5dBA; Power Rating:450mW RoHS Compliant: Yes

AXIAL FAN, 40MM, 5VDC, 8.154CFM, 31.5DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Ball Bearing; Air Flow - CFM:8.154CFM; Noise Rating:31.5dBA; Power Rating:450mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1512-ND 1032777-AFB0405HHA-A 77AH7133
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - DC Brushless Fans (BLDC) Axial Fan, 40Mm, 5Vdc, 8.154Cfm, 31.5Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 8.2 SCFM (13.94 m³/hr) 8.15 SCFM (13.86 m³/hr)
Maximum Static Pressure 0.1900 in H2O (0.3550 Torr)
Maximum Sound Level 31.5 dbA
Nominal Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

7025-7 Series 1.57 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C7025M12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1350 to ? in H2O (0.2523 to ? Torr)
Maximum Sound Level 30.67 dbA
View Details
Backward Curved Fan - N88-50013 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6610 SCFM (11235 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Type 7F.20 - Filter Fan - 7F2090241020 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
DC Brushless Fans (BLDC) - Q622-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 24.3 SCFM (41.3 m³/hr)
Maximum Static Pressure 0.2070 in H2O (0.3867 Torr)
View Details
2 suppliers