Delta Electronics (Americas) DC Brushless Fans (BLDC) AFB03512HA

Description
Fan Tubeaxial 12VDC Square - 35mm L x 35mm H Ball 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 35mm L x 35mm H Ball 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1001-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1001-ND
DC Brushless Fans (BLDC) 603-1001-ND
Fan Tubeaxial 12VDC Square - 35mm L x 35mm H Ball 2 Wire Leads

Fan Tubeaxial 12VDC Square - 35mm L x 35mm H Ball 2 Wire Leads

Buy Now Datasheet
DC Fans - AFB03512HA - 911184-AFB03512HA - Win Source Electronics
Laguna Hills, CA, United States
DC Fans - AFB03512HA
911184-AFB03512HA
DC Fans - AFB03512HA 911184-AFB03512HA
Manufacturer: Delta Electronics Win Source Part Number: 911184-AFB03512HA Series: AFB Features: Fan Tubeaxial 12VDC Square - 35mm L x 35mm H Ball - 2 Wire Leads Part Status: Obsolete Categories: Fans ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 576 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8414.59.6590

Manufacturer: Delta Electronics
Win Source Part Number: 911184-AFB03512HA
Series: AFB
Features: Fan Tubeaxial 12VDC Square - 35mm L x 35mm H Ball - 2 Wire Leads
Part Status: Obsolete
Categories: Fans
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 576
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8414.59.6590

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1001-ND 911184-AFB03512HA
Product Name DC Brushless Fans (BLDC) DC Fans - AFB03512HA
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 12 volts
Voltage Range 12 volts
Blower/Fan Type Tube Axial
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF32000T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65 SCFM (110 m³/hr)
Nominal Voltage 115 volts
View Details
Axial Fans - 2557274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 139 SCFM (237 m³/hr)
Maximum Sound Level 53 dbA
View Details
Replacement Bulb For Dl 026, 120 Vac Light Rohs Compliant Stego - 82K8898 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details